Murata Power Solutions Fixed Inductors LQM21PH2R2NGCD

Description
2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15638-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15638-1-ND
Fixed Inductors 490-15638-1-ND
2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15638-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15638-2-ND
Fixed Inductors 490-15638-2-ND
2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15638-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15638-6-ND
Fixed Inductors 490-15638-6-ND
2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, 40Mhz, 0805 Rohs Compliant Murata - 65AH7829 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 40Mhz, 0805 Rohs Compliant Murata
65AH7829
Inductor, Aec-Q200, 2.2Uh, 40Mhz, 0805 Rohs Compliant Murata 65AH7829
INDUCTOR, AEC-Q200, 2.2UH, 40MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, 40MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQM21PH2R2NGCD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21PH2R2NGCD
Fixed Inductors LQM21PH2R2NGCD
FIXED IND 2.2UH 800MA 288MOHM SM

FIXED IND 2.2UH 800MA 288MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15638-1-ND 65AH7829 LQM21PH2R2NGCD
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, 40Mhz, 0805 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 1-1676949-7 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 0.6000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details