Murata Power Solutions SMD 22UH 13MA 455 MOHM Inductor and Choke LQM21FN220N00L

Description
FIXED IND 22UH 13MA 455 MOHM SMD Product overview: LQM21FN220N00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 13MA, 455 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 13MA, 455 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN220N00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 13MA 455 MOHM SMD Product overview: LQM21FN220N00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 13MA, 455 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 13MA, 455 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN220N00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 13MA 455 MOHM Inductor and Choke - 71-LQM21FN220N00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 13MA 455 MOHM Inductor and Choke
71-LQM21FN220N00L
SMD 22UH 13MA 455 MOHM Inductor and Choke 71-LQM21FN220N00L
FIXED IND 22UH 13MA 455 MOHM SMD Product overview: LQM21FN220N00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 13MA, 455 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 13MA, 455 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN220N00L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 13MA 455 MOHM SMD Product overview: LQM21FN220N00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 13MA, 455 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 13MA, 455 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN220N00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-4030-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4030-1-ND
Fixed Inductors 490-4030-1-ND
22µH Shielded Multilayer Inductor 13mA 455mOhm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 13mA 455mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4030-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4030-6-ND
Fixed Inductors 490-4030-6-ND
22µH Shielded Multilayer Inductor 13mA 455mOhm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 13mA 455mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4030-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4030-2-ND
Fixed Inductors 490-4030-2-ND
22µH Shielded Multilayer Inductor 13mA 455mOhm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 13mA 455mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 22Uh, 15Mhz, 0805 Rohs Compliant Murata - 76AH5518 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 15Mhz, 0805 Rohs Compliant Murata
76AH5518
Inductor, 22Uh, 15Mhz, 0805 Rohs Compliant Murata 76AH5518
INDUCTOR, 22UH, 15MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, 22UH, 15MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM21FN220N00L 490-4030-1-ND 76AH5518
Product Name SMD 22UH 13MA 455 MOHM Inductor and Choke Fixed Inductors Inductor, 22Uh, 15Mhz, 0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Specs
Application RF Choke
View Details