Murata Power Solutions Fixed Inductors LQM21DN220M70L

Description
FIXED IND 22UH 220MA 1.625 OHM
Request a Quote Datasheet
Description
FIXED IND 22UH 220MA 1.625 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM21DN220M70LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 220MA 1.625 OHM

FIXED IND 22UH 220MA 1.625 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQM21DN220M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 220MA 1.625 OHM

FIXED IND 22UH 220MA 1.625 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQM21DN220M70LTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 220MA 1.625 OHM

FIXED IND 22UH 220MA 1.625 OHM

Buy Now Datasheet
Rf Inductor, Multilayer, 22Uh/0.22A/0805 Rohs Compliant Murata - 36AJ3793 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Multilayer, 22Uh/0.22A/0805 Rohs Compliant Murata
36AJ3793
Rf Inductor, Multilayer, 22Uh/0.22A/0805 Rohs Compliant Murata 36AJ3793
RF INDUCTOR, MULTILAYER, 22UH/0.22A/0805 ROHS COMPLIANT: YES

RF INDUCTOR, MULTILAYER, 22UH/0.22A/0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM21DN220M70LCT-ND 36AJ3793
Product Name Fixed Inductors Rf Inductor, Multilayer, 22Uh/0.22A/0805 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers