Murata Electronics Fixed Inductors LQM21DH150M70L

Description
15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM21DH150M70LCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM21DH150M70LTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM21DH150M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 15Uh, 0.25A, Multilayer Rohs Compliant Murata - 14AJ2373 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 0.25A, Multilayer Rohs Compliant Murata
14AJ2373
Inductor, 15Uh, 0.25A, Multilayer Rohs Compliant Murata 14AJ2373
INDUCTOR, 15UH, 0.25A, MULTILAYER ROHS COMPLIANT: YES

INDUCTOR, 15UH, 0.25A, MULTILAYER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM21DH150M70LCT-ND 14AJ2373
Product Name Fixed Inductors Inductor, 15Uh, 0.25A, Multilayer Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics - 29C3716 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details