Murata Electronics Fixed Inductors LQM18PZ2R2MDHD

Description
2.2µH Shielded Multilayer Inductor 650mA 470mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 650mA 470mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15981-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15981-2-ND
Fixed Inductors 490-15981-2-ND
2.2µH Shielded Multilayer Inductor 650mA 470mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 650mA 470mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15981-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15981-6-ND
Fixed Inductors 490-15981-6-ND
2.2µH Shielded Multilayer Inductor 650mA 470mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 650mA 470mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15981-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15981-1-ND
Fixed Inductors 490-15981-1-ND
2.2µH Shielded Multilayer Inductor 650mA 470mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 650mA 470mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15981-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details