Manufacturer: Murata Electronics North America
Win Source Part Number: 780057-LQM18PNR47NFR
Series: LQM18
Packaging: Reel package
Type: Multilayer
Operating Temperature Range: -40°C ~ 85°C
Package: 0603
Current Rating: 1.1A
Shielding: Shielded
Inductance: 470nH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 100MHz
Test Frequency: 1MHz
Family Name: LQM18PN_FR
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 188 mOhm Max
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.037" (0.95mm)
Alternative Parts (Cross-Reference): MLP1608VR47DT0S1; ASMPH-0603-R47M-T; ASMPL-0603-R47M-T; NFPS0603NR47TR110F;
Introduction Date: June 23, 2011
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
FIXED IND 470NH 1.1A 188MOHM SMD Product overview: LQM18PNR47NFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 188MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 188MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PNR47NFRL can be used for catalog matching and distributor lookup.
FIXED IND 470NH 1.1A 188 MOHM
470nH Shielded Multilayer Inductor 1.1A 188mOhm Max 0603 (1608 Metric)
FIXED IND 470NH 1.1A 188 MOHM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 780057-LQM18PNR47NFRL | 71-LQM18PNR47NFRL | 490-LQM18PNR47NFRLDKR-ND |
| Product Name | Fixed Inductors - LQM18PNR47NFRL | SMD 1.1A 188MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Multilayer | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite |
| Application | RF Choke |