Murata Electronics 1.25A 138MOHM Inductor and Choke LQM18PNR22NFRL

Description
FIXED IND 220NH 1.25A 138MOHM SM Product overview: LQM18PNR22NFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.25A, 138MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PNR22NFRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220NH 1.25A 138MOHM SM Product overview: LQM18PNR22NFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.25A, 138MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PNR22NFRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25A 138MOHM Inductor and Choke - 71-LQM18PNR22NFRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.25A 138MOHM Inductor and Choke
71-LQM18PNR22NFRL
1.25A 138MOHM Inductor and Choke 71-LQM18PNR22NFRL
FIXED IND 220NH 1.25A 138MOHM SM Product overview: LQM18PNR22NFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.25A, 138MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PNR22NFRL can be used for catalog matching and distributor lookup.

FIXED IND 220NH 1.25A 138MOHM SM Product overview: LQM18PNR22NFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.25A, 138MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PNR22NFRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-12066-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12066-2-ND
Fixed Inductors 490-12066-2-ND
220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12066-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12066-1-ND
Fixed Inductors 490-12066-1-ND
220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12066-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12066-6-ND
Fixed Inductors 490-12066-6-ND
220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM18PNR22NFRL
878103-LQM18PNR22NFRL
Fixed Inductors - LQM18PNR22NFRL 878103-LQM18PNR22NFRL
Manufacturer: Murata Electronics North America Win Source Part Number: 878103-LQM18PNR22NFR L Series: LQM18 Operating Temperature Range: -40°C ~ 85°C Features: 220 nH Shielded Multilayer Inductor 1.25 A 138mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQM18PN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-12066-1, 490-12066-2, LQM18PNR22NFRL-ND, 490-12066-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 878103-LQM18PNR22NFRL
Series: LQM18
Operating Temperature Range: -40°C ~ 85°C
Features: 220 nH Shielded Multilayer Inductor 1.25 A 138mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQM18PN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-12066-1, 490-12066-2, LQM18PNR22NFRL-ND, 490-12066-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM18PNR22NFRL 490-12066-2-ND 878103-LQM18PNR22NFRL
Product Name 1.25A 138MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQM18PNR22NFRL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers