Murata Electronics Fixed Inductors - LQM18PN2R2NC0L LQM18PN2R2NC0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878101-LQM18PN2R2NC0 L Series: LQM18 Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Shielded Multilayer Inductor 700 mA 300mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQM18PN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13390-1, 490-13390-2, 490-13390-6, LQM18PN2R2NC0L-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878101-LQM18PN2R2NC0 L Series: LQM18 Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Shielded Multilayer Inductor 700 mA 300mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQM18PN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13390-1, 490-13390-2, 490-13390-6, LQM18PN2R2NC0L-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQM18PN2R2NC0L
878101-LQM18PN2R2NC0L
Fixed Inductors - LQM18PN2R2NC0L 878101-LQM18PN2R2NC0L
Manufacturer: Murata Electronics North America Win Source Part Number: 878101-LQM18PN2R2NC0 L Series: LQM18 Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Shielded Multilayer Inductor 700 mA 300mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQM18PN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13390-1, 490-13390-2, 490-13390-6, LQM18PN2R2NC0L-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 878101-LQM18PN2R2NC0L
Series: LQM18
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µH Shielded Multilayer Inductor 700 mA 300mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQM18PN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13390-1, 490-13390-2, 490-13390-6, LQM18PN2R2NC0L-ND

Buy Now Datasheet
Fixed Inductors - 490-13390-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13390-1-ND
Fixed Inductors 490-13390-1-ND
2.2µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13390-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13390-6-ND
Fixed Inductors 490-13390-6-ND
2.2µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13390-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13390-2-ND
Fixed Inductors 490-13390-2-ND
2.2µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
2.2UH 700MA 300MOHM Inductor and Choke - 71-LQM18PN2R2NC0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 700MA 300MOHM Inductor and Choke
71-LQM18PN2R2NC0L
2.2UH 700MA 300MOHM Inductor and Choke 71-LQM18PN2R2NC0L
FIXED IND 2.2UH 700MA 300MOHM SM Product overview: LQM18PN2R2NC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN2R2NC0L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 700MA 300MOHM SM Product overview: LQM18PN2R2NC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN2R2NC0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, 50Mhz, 0603 Rohs Compliant Murata - 76AH5508 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 50Mhz, 0603 Rohs Compliant Murata
76AH5508
Inductor, 2.2Uh, 50Mhz, 0603 Rohs Compliant Murata 76AH5508
INDUCTOR, 2.2UH, 50MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 50MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQM18PN2R2NC0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PN2R2NC0L
Fixed Inductors LQM18PN2R2NC0L
FIXED IND 2.2UH 700MA 300MOHM SM

FIXED IND 2.2UH 700MA 300MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM18PN2R2NC0L
Inductors/Coils/Transformers >> Inductors (SMD) LQM18PN2R2NC0L
700mA 2.2uH ±30% 300mΩ 0603 Inductors (SMD) ROHS

700mA 2.2uH ±30% 300mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 878101-LQM18PN2R2NC0L 490-13390-1-ND 71-LQM18PN2R2NC0L 76AH5508 LQM18PN2R2NC0L LQM18PN2R2NC0L
Product Name Fixed Inductors - LQM18PN2R2NC0L Fixed Inductors 2.2UH 700MA 300MOHM Inductor and Choke Inductor, 2.2Uh, 50Mhz, 0603 Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details