Murata Electronics Fixed Inductors LQM18PN2R2MGHD

Description
2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14478-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14478-6-ND
Fixed Inductors 490-14478-6-ND
2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14478-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14478-1-ND
Fixed Inductors 490-14478-1-ND
2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14478-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14478-2-ND
Fixed Inductors 490-14478-2-ND
2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM18PN2R2MGHD
850789-LQM18PN2R2MGHD
Fixed Inductors - LQM18PN2R2MGHD 850789-LQM18PN2R2MGHD
Manufacturer: Murata Electronics North America Win Source Part Number: 850789-LQM18PN2R2MGH D Series: LQM18 Features: 2.2 µH Inductor 1.05 A Package: Reel - TR Family Name: LQM18PN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-14478-6, 490-14478-1, 490-14478-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 850789-LQM18PN2R2MGHD
Series: LQM18
Features: 2.2 µH Inductor 1.05 A
Package: Reel - TR
Family Name: LQM18PN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-14478-6, 490-14478-1, 490-14478-2

Buy Now Datasheet
Surface Mount Inductors - 2763790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763790
Surface Mount Inductors 2763790
Murata LQM18PN2R2MGHD

Murata LQM18PN2R2MGHD

Supplier's Site
Surface Mount Inductors - 2763791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763791
Surface Mount Inductors 2763791
Murata LQM18PN2R2MGHD

Murata LQM18PN2R2MGHD

Supplier's Site
Surface Mount Inductors - 2763791P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763791P
Surface Mount Inductors 2763791P
Murata LQM18PN2R2MGHD

Murata LQM18PN2R2MGHD

Supplier's Site
2.2UH 1.05A 250MOHM Inductor and Choke - 71-LQM18PN2R2MGHD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.05A 250MOHM Inductor and Choke
71-LQM18PN2R2MGHD
2.2UH 1.05A 250MOHM Inductor and Choke 71-LQM18PN2R2MGHD
FIXED IND 2.2UH 1.05A 250MOHM SM Product overview: LQM18PN2R2MGHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.05A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.05A, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN2R2MGHD can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.05A 250MOHM SM Product overview: LQM18PN2R2MGHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.05A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.05A, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN2R2MGHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, 70Mhz, 0603 Rohs Compliant Murata - 76AH5507 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 70Mhz, 0603 Rohs Compliant Murata
76AH5507
Inductor, 2.2Uh, 70Mhz, 0603 Rohs Compliant Murata 76AH5507
INDUCTOR, 2.2UH, 70MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 70MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM18PN2R2MGHD
Inductors/Coils/Transformers >> Inductors (SMD) LQM18PN2R2MGHD
2.2uH ±20% 250mA 200mΩ 0603 Inductors (SMD) ROHS

2.2uH ±20% 250mA 200mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQM18PN2R2MGHD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PN2R2MGHD
Fixed Inductors LQM18PN2R2MGHD
FIXED IND 2.2UH 1.05A 250MOHM SM

FIXED IND 2.2UH 1.05A 250MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-14478-6-ND 850789-LQM18PN2R2MGHD 2763790 71-LQM18PN2R2MGHD 76AH5507 LQM18PN2R2MGHD LQM18PN2R2MGHD
Product Name Fixed Inductors Fixed Inductors - LQM18PN2R2MGHD Surface Mount Inductors 2.2UH 1.05A 250MOHM Inductor and Choke Inductor, 2.2Uh, 70Mhz, 0603 Rohs Compliant Murata Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers