2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)
2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)
2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)
FIXED IND 2.2UH 750MA 375MOHM SM Product overview: LQM18PN2R2MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 750MA, 375MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 750MA, 375MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN2R2MFRL can be used for catalog matching and distributor lookup.
INDUCTOR, 2.2UH, 70MHZ, 0603 ROHS COMPLIANT: YES
FIXED IND 2.2UH 750MA 375MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-10764-2-ND | 71-LQM18PN2R2MFRL | 1065340 | 1065340P | 76AH5506 | LQM18PN2R2MFRL |
| Product Name | Fixed Inductors | 2.2UH 750MA 375MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Inductor, 2.2Uh, 70Mhz, 0603 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed |