Murata Electronics 2.2UH 700MA 475MOHM Inductor and Choke LQM18PN2R2MFHD

Description
FIXED IND 2.2UH 700MA 475MOHM SM Product overview: LQM18PN2R2MFHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 475MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 475MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN2R2MFHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 700MA 475MOHM SM Product overview: LQM18PN2R2MFHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 475MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 475MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN2R2MFHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 700MA 475MOHM Inductor and Choke - 71-LQM18PN2R2MFHD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 700MA 475MOHM Inductor and Choke
71-LQM18PN2R2MFHD
2.2UH 700MA 475MOHM Inductor and Choke 71-LQM18PN2R2MFHD
FIXED IND 2.2UH 700MA 475MOHM SM Product overview: LQM18PN2R2MFHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 475MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 475MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN2R2MFHD can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 700MA 475MOHM SM Product overview: LQM18PN2R2MFHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 475MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 475MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN2R2MFHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-9571-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9571-6-ND
Fixed Inductors 490-9571-6-ND
2.2µH Shielded Multilayer Inductor 700mA 475mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 700mA 475mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9571-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9571-2-ND
Fixed Inductors 490-9571-2-ND
2.2µH Shielded Multilayer Inductor 700mA 475mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 700mA 475mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9571-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9571-1-ND
Fixed Inductors 490-9571-1-ND
2.2µH Shielded Multilayer Inductor 700mA 475mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 700mA 475mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
965124-LQM18PN2R2MFHD
Inductors, Coils, Chokes - Fixed Inductors 965124-LQM18PN2R2MFHD
Win Source Part Number: 965124-LQM18PN2R2MFH D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQM18 Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 80MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 475mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): LQH32CN2R2M33L; LQH32CN2R2M53L; CKP2012N2R2M-T; LQH32DN2R2M53L; BRL1608T2R2M; MLP1608H2R2BT0S1LQM1 8PN2R2MFHD.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-9571-6,490-9571- 2,490-9571-1 Base Product Number: LQM18PN Current - Saturation (Isat): 300mA

Win Source Part Number: 965124-LQM18PN2R2MFHD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQM18
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 80MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 475mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): LQH32CN2R2M33L; LQH32CN2R2M53L; CKP2012N2R2M-T; LQH32DN2R2M53L; BRL1608T2R2M; MLP1608H2R2BT0S1LQM18PN2R2MFHD.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-9571-6,490-9571-2,490-9571-1
Base Product Number: LQM18PN
Current - Saturation (Isat): 300mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM18PN2R2MFHD 490-9571-6-ND 965124-LQM18PN2R2MFHD
Product Name 2.2UH 700MA 475MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - 1-1625812-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details