Murata Electronics Fixed Inductors - LQM18PN1R8NC0L LQM18PN1R8NC0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057262-LQM18PN1R8NC 0L Packaging: Reel - TR Type: Multilayer Current Rating: 700mA Inductance: 1.8μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 50MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057262-LQM18PN1R8NC 0L Packaging: Reel - TR Type: Multilayer Current Rating: 700mA Inductance: 1.8μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 50MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQM18PN1R8NC0L
1057262-LQM18PN1R8NC0L
Fixed Inductors - LQM18PN1R8NC0L 1057262-LQM18PN1R8NC0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057262-LQM18PN1R8NC 0L Packaging: Reel - TR Type: Multilayer Current Rating: 700mA Inductance: 1.8μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 50MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057262-LQM18PN1R8NC0L
Packaging: Reel - TR
Type: Multilayer
Current Rating: 700mA
Inductance: 1.8μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-14697-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14697-2-ND
Fixed Inductors 490-14697-2-ND
1.8µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

1.8µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14697-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14697-1-ND
Fixed Inductors 490-14697-1-ND
1.8µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

1.8µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14697-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14697-6-ND
Fixed Inductors 490-14697-6-ND
1.8µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

1.8µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
1.8UH 700MA 300MOHM Inductor and Choke - 71-LQM18PN1R8NC0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8UH 700MA 300MOHM Inductor and Choke
71-LQM18PN1R8NC0L
1.8UH 700MA 300MOHM Inductor and Choke 71-LQM18PN1R8NC0L
FIXED IND 1.8UH 700MA 300MOHM SM Product overview: LQM18PN1R8NC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 700MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 700MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R8NC0L can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 700MA 300MOHM SM Product overview: LQM18PN1R8NC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 700MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 700MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R8NC0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM18PN1R8NC0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PN1R8NC0L
Fixed Inductors LQM18PN1R8NC0L
FIXED IND 1.8UH 700MA 300MOHM SM

FIXED IND 1.8UH 700MA 300MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057262-LQM18PN1R8NC0L 490-14697-2-ND 71-LQM18PN1R8NC0L LQM18PN1R8NC0L
Product Name Fixed Inductors - LQM18PN1R8NC0L Fixed Inductors 1.8UH 700MA 300MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers