FIXED IND 1.5UH 600MA 438MOHM SM Product overview: LQM18PN1R5NB0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 600MA, 438MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 600MA, 438MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R5NB0L can be used for catalog matching and distributor lookup.
1.5µH Shielded Multilayer Inductor 600mA 438mOhm Max 0603 (1608 Metric)
1.5µH Shielded Multilayer Inductor 600mA 438mOhm Max 0603 (1608 Metric)
1.5µH Shielded Multilayer Inductor 600mA 438mOhm Max 0603 (1608 Metric)
Win Source Part Number: 975413-LQM18PN1R5NB0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQM18
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 438mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: LQM18PN1R5NB0L-ND,49
Base Product Number: LQM18PN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM18PN1R5NB0L | 490-11715-1-ND | 975413-LQM18PN1R5NB0L |
| Product Name | 1.5UH 600MA 438MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | Multilayer | Standard; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 1.5 microH | 1.5 microH |