Coilcraft, Inc. 0603AF (1608) Series Wirewound Ferrite Beads 0603AF-421 0603AF-421XJRW

Description
Our 0603AF Series of wirewound ferrite beads feature heavy guage wire for high current handling and are great for RF signal isolation and power supply filtering applications. This series covers a wide range of impdedance values from 9 Ohms to 3800 Ohms at 100 MHz and comes with a tight ±5% standard tolerance on all values. Higher performance than other surface mount ferrite beads in the market High impedance across a wide bandwidth; up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high-frequency noise in power supplies or RF signal isolation applications Need parts for space, military or other critical applications? - See Coilcraft CPS 312RAM series. Need parts for space, military or other critical applications? See Coilcraft AR312RAM Series | See Coilcraft ST312RAM Series
Request a Quote
Description
Our 0603AF Series of wirewound ferrite beads feature heavy guage wire for high current handling and are great for RF signal isolation and power supply filtering applications. This series covers a wide range of impdedance values from 9 Ohms to 3800 Ohms at 100 MHz and comes with a tight ±5% standard tolerance on all values. Higher performance than other surface mount ferrite beads in the market High impedance across a wide bandwidth; up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high-frequency noise in power supplies or RF signal isolation applications Need parts for space, military or other critical applications? - See Coilcraft CPS 312RAM series. Need parts for space, military or other critical applications? See Coilcraft AR312RAM Series | See Coilcraft ST312RAM Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0603AF series consists of wirewound ferrite beads designed for high-frequency noise suppression in power supplies and RF signal isolation. The 0603AF-421XJRW variant has an inductance of 420 nH at 7.9 MHz, an impedance of 258.6 Ω at 100 MHz, a self-resonant frequency of 5199 MHz, a maximum DCR of 0.33 Ω, and a rated current of 0.61 A. It is housed in a 0603 (1608 metric) surface-mount package measuring 1.60 mm × 0.80 mm × 0.91 mm, with a maximum height of 1.062 mm including solder. The component operates reliably from -40°C to +85°C ambient, with a maximum part temperature of +100°C, and is RoHS compliant and halogen free. It meets the AEC-Q200 standard and has a moisture sensitivity level of 1. Packaging is on 7″ reels with 2000 parts per reel.

Datasheet Summary
Powered by GS/AI

The 0603AF series consists of wirewound ferrite beads designed for high-frequency noise suppression in power supplies and RF signal isolation. The 0603AF-421XJRW variant has an inductance of 420 nH at 7.9 MHz, an impedance of 258.6 Ω at 100 MHz, a self-resonant frequency of 5199 MHz, a maximum DCR of 0.33 Ω, and a rated current of 0.61 A. It is housed in a 0603 (1608 metric) surface-mount package measuring 1.60 mm × 0.80 mm × 0.91 mm, with a maximum height of 1.062 mm including solder. The component operates reliably from -40°C to +85°C ambient, with a maximum part temperature of +100°C, and is RoHS compliant and halogen free. It meets the AEC-Q200 standard and has a moisture sensitivity level of 1. Packaging is on 7″ reels with 2000 parts per reel.

Suppliers

Company
Product
Description
Supplier Links
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-421 0603AF-421XJRW - Coilcraft, Inc.
Cary, IL, USA
0603AF (1608) Series Wirewound Ferrite Beads
0603AF-421 0603AF-421XJRW
0603AF (1608) Series Wirewound Ferrite Beads 0603AF-421 0603AF-421XJRW
Our 0603AF Series of wirewound ferrite beads feature heavy guage wire for high current handling and are great for RF signal isolation and power supply filtering applications. This series covers a wide range of impdedance values from 9 Ohms to 3800 Ohms at 100 MHz and comes with a tight ±5% standard tolerance on all values. Higher performance than other surface mount ferrite beads in the market High impedance across a wide bandwidth; up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high-frequency noise in power supplies or RF signal isolation applications Need parts for space, military or other critical applications? - See Coilcraft CPS 312RAM series. Need parts for space, military or other critical applications? See Coilcraft AR312RAM Series | See Coilcraft ST312RAM Series

Our 0603AF Series of wirewound ferrite beads feature heavy guage wire for high current handling and are great for RF signal isolation and power supply filtering applications. This series covers a wide range of impdedance values from 9 Ohms to 3800 Ohms at 100 MHz and comes with a tight ±5% standard tolerance on all values.

  • Higher performance than other surface mount ferrite beads in the market
  • High impedance across a wide bandwidth; up to GHz band
  • Ferrite construction and heavy gauge wire for high current handling
  • Extremely low DCR for high current applications
  • Eliminates high-frequency noise in power supplies or RF signal isolation applications

Need parts for space, military or other critical applications?
- See Coilcraft CPS 312RAM series.
Need parts for space, military or other critical applications?
See Coilcraft AR312RAM Series | See Coilcraft ST312RAM Series

Supplier's Site Datasheet
0603AF Ferrite Chip Inductors - 0603AF-421 0603AF-421XJRW - Coilcraft, Inc.
Cary, IL, USA
0603AF Ferrite Chip Inductors
0603AF-421 0603AF-421XJRW
0603AF Ferrite Chip Inductors 0603AF-421 0603AF-421XJRW
Our 0603AF Series of wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers a wide range of values from 15 nH to 10 uH and comes with a tight ±5% standard tolerance on all values. Higher inductance values than other 0603 inductors Ferrite construction and heavy gauge wire for high current handling ±5% inductance tolerance for all values Inductance values from 15 nH to 10 µH Need parts for space, military or other critical applications? See Coilcraft AR312RAM Series | See Coilcraft ST312RAM Series

Our 0603AF Series of wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers a wide range of values from 15 nH to 10 uH and comes with a tight ±5% standard tolerance on all values.

  • Higher inductance values than other 0603 inductors
  • Ferrite construction and heavy gauge wire for high current handling
  • ±5% inductance tolerance for all values
  • Inductance values from 15 nH to 10 µH

Need parts for space, military or other critical applications?
See Coilcraft AR312RAM Series | See Coilcraft ST312RAM Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 0603AF-421 0603AF-421XJRW 0603AF-421 0603AF-421XJRW
Product Name 0603AF (1608) Series Wirewound Ferrite Beads 0603AF Ferrite Chip Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Inductance Range 0.4200 microH 0.4200 microH
DCR 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-82N 0402DC-82NXJRW , 0402DC-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.027uH 250MHz 0.4A Inductor and Choke - 71-0402CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %)
View Details