Murata Electronics Fixed Inductors LQM18PN1R5MFRL

Description
1.5µH Shielded Multilayer Inductor 800mA 288mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 800mA 288mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17890-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17890-2-ND
Fixed Inductors 490-17890-2-ND
1.5µH Shielded Multilayer Inductor 800mA 288mOhm Max 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 800mA 288mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17890-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17890-6-ND
Fixed Inductors 490-17890-6-ND
1.5µH Shielded Multilayer Inductor 800mA 288mOhm Max 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 800mA 288mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17890-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17890-1-ND
Fixed Inductors 490-17890-1-ND
1.5µH Shielded Multilayer Inductor 800mA 288mOhm Max 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 800mA 288mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM18PN1R5MFRL
724650-LQM18PN1R5MFRL
Fixed Inductors - LQM18PN1R5MFRL 724650-LQM18PN1R5MFRL
Manufacturer: Murata Electronics North America Win Source Part Number: 724650-LQM18PN1R5MFR L Series: LQM18 Packaging: Reel - TR Type: Multilayer Operating Temperature Range: -40°C ~ 85°C Package: 0603 Current Rating: 800mA Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 100MHz Test Frequency: 1MHz Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Family Name: LQM18PN_FR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 288 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0603 Height - Seated (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): MPA160808T-1R5M-NA2; NFPS0603N1R5TR90F; NFPS0603M1R5TR90F; Introduction Date: June 23, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 724650-LQM18PN1R5MFRL
Series: LQM18
Packaging: Reel - TR
Type: Multilayer
Operating Temperature Range: -40°C ~ 85°C
Package: 0603
Current Rating: 800mA
Shielding: Shielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 100MHz
Test Frequency: 1MHz
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Family Name: LQM18PN_FR
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 288 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0603
Height - Seated (Maximum): 0.037" (0.95mm)
Alternative Parts (Cross-Reference): MPA160808T-1R5M-NA2; NFPS0603N1R5TR90F; NFPS0603M1R5TR90F;
Introduction Date: June 23, 2011
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.5UH 800MA 288MOHM Inductor and Choke - 71-LQM18PN1R5MFRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 800MA 288MOHM Inductor and Choke
71-LQM18PN1R5MFRL
1.5UH 800MA 288MOHM Inductor and Choke 71-LQM18PN1R5MFRL
FIXED IND 1.5UH 800MA 288MOHM SM Product overview: LQM18PN1R5MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 800MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 800MA, 288MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R5MFRL can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 800MA 288MOHM SM Product overview: LQM18PN1R5MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 800MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 800MA, 288MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R5MFRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM18PN1R5MFRL
Inductors/Coils/Transformers >> Inductors (SMD) LQM18PN1R5MFRL
800mA 1.5uH ±20% 230mΩ 0603 Inductors (SMD) ROHS

800mA 1.5uH ±20% 230mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQM18PN1R5MFRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PN1R5MFRL
Fixed Inductors LQM18PN1R5MFRL
FIXED IND 1.5UH 800MA 288MOHM SM

FIXED IND 1.5UH 800MA 288MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-17890-2-ND 724650-LQM18PN1R5MFRL 71-LQM18PN1R5MFRL LQM18PN1R5MFRL LQM18PN1R5MFRL
Product Name Fixed Inductors Fixed Inductors - LQM18PN1R5MFRL 1.5UH 800MA 288MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers