Murata Electronics Fixed Inductors LQM18PN1R5MFHD

Description
1.5µH Shielded Multilayer Inductor 1.1A 213mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 1.1A 213mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15637-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15637-2-ND
Fixed Inductors 490-15637-2-ND
1.5µH Shielded Multilayer Inductor 1.1A 213mOhm Max 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 1.1A 213mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15637-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15637-1-ND
Fixed Inductors 490-15637-1-ND
1.5µH Shielded Multilayer Inductor 1.1A 213mOhm Max 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 1.1A 213mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15637-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15637-6-ND
Fixed Inductors 490-15637-6-ND
1.5µH Shielded Multilayer Inductor 1.1A 213mOhm Max 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 1.1A 213mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1.5UH 1.1A 213MOHM Inductor and Choke - 71-LQM18PN1R5MFHD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1.1A 213MOHM Inductor and Choke
71-LQM18PN1R5MFHD
SMD 1.5UH 1.1A 213MOHM Inductor and Choke 71-LQM18PN1R5MFHD
FIXED IND 1.5UH 1.1A 213MOHM SMD Product overview: LQM18PN1R5MFHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.1A, 213MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.1A, 213MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R5MFHD can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.1A 213MOHM SMD Product overview: LQM18PN1R5MFHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.1A, 213MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.1A, 213MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R5MFHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370009-LQM18PN1R5MFHD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370009-LQM18PN1R5MFHD
Inductors, Coils, Chokes - Fixed Inductors 1370009-LQM18PN1R5MFHD
Win Source Part Number: 1370009-LQM18PN1R5MF HD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQM18PN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1.5 µH Current Rating (Amps): 1.1 A Current - Saturation (Isat): 500mA Shielding: Shielded DC Resistance (DCR): 213mOhm Max Frequency - Self Resonant: 80MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370009-LQM18PN1R5MFHD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQM18PN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1.5 µH
Current Rating (Amps): 1.1 A
Current - Saturation (Isat): 500mA
Shielding: Shielded
DC Resistance (DCR): 213mOhm Max
Frequency - Self Resonant: 80MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Rf Inductor, Multilayer/1.5Uh/1.25A/0603 Rohs Compliant Murata - 36AJ3789 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Multilayer/1.5Uh/1.25A/0603 Rohs Compliant Murata
36AJ3789
Rf Inductor, Multilayer/1.5Uh/1.25A/0603 Rohs Compliant Murata 36AJ3789
RF INDUCTOR, MULTILAYER/1.5UH/1.2 5A/0603 ROHS COMPLIANT: YES

RF INDUCTOR, MULTILAYER/1.5UH/1.25A/0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15637-2-ND 71-LQM18PN1R5MFHD 1370009-LQM18PN1R5MFHD 36AJ3789
Product Name Fixed Inductors SMD 1.5UH 1.1A 213MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Rf Inductor, Multilayer/1.5Uh/1.25A/0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers