Murata Electronics Fixed Inductors LQM18PHR47MFRL

Description
470nH Shielded Multilayer Inductor 1.1A 188mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.1A 188mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM18PHR47MFRLDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 1.1A 188mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 1.1A 188mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18PHR47MFRLCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 1.1A 188mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 1.1A 188mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18PHR47MFRLTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 1.1A 188mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 1.1A 188mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 470Nh, 100Mhz, 0603 Rohs Compliant Murata - 24AJ1047 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 100Mhz, 0603 Rohs Compliant Murata
24AJ1047
Inductor, 470Nh, 100Mhz, 0603 Rohs Compliant Murata 24AJ1047
INDUCTOR, 470NH, 100MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 470NH, 100MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM18PHR47MFRLDKR-ND 24AJ1047
Product Name Fixed Inductors Inductor, 470Nh, 100Mhz, 0603 Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Specs
Application RF Choke
View Details