Murata Power Solutions SMD 35MA 1.35OHM Inductor and Choke LQM18NNR47K00D

Description
FIXED IND 470NH 35MA 1.35OHM SMD Product overview: LQM18NNR47K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NNR47K00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 35MA 1.35OHM SMD Product overview: LQM18NNR47K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NNR47K00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 35MA 1.35OHM Inductor and Choke - 71-LQM18NNR47K00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35MA 1.35OHM Inductor and Choke
71-LQM18NNR47K00D
SMD 35MA 1.35OHM Inductor and Choke 71-LQM18NNR47K00D
FIXED IND 470NH 35MA 1.35OHM SMD Product overview: LQM18NNR47K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NNR47K00D can be used for catalog matching and distributor lookup.

FIXED IND 470NH 35MA 1.35OHM SMD Product overview: LQM18NNR47K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NNR47K00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 470Nh, 35Ma, 10%, 105Mhz; Inductance Murata - 42M2118 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 35Ma, 10%, 105Mhz; Inductance Murata
42M2118
Inductor, 470Nh, 35Ma, 10%, 105Mhz; Inductance Murata 42M2118
INDUCTOR, 470NH, 35MA, 10%, 105MHZ; Inductance:470nH; DC Resistance Max:1.35ohm; Self Resonant Frequency:105MHz; DC Current Rating:35mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQM18N Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 470NH, 35MA, 10%, 105MHZ; Inductance:470nH; DC Resistance Max:1.35ohm; Self Resonant Frequency:105MHz; DC Current Rating:35mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQM18N Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM18NNR47K00D 42M2118
Product Name SMD 35MA 1.35OHM Inductor and Choke Inductor, 470Nh, 35Ma, 10%, 105Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount
Technology Multilayer
Core Material Ferrite
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details