Murata Power Solutions Fixed Inductors - LQM18NN1R2K00D LQM18NN1R2K00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204403-LQM18NN1R2K0 0D Series: LQM18 Packaging: Reel - TR Type: Multilayer Operating Temperature Range: -40°C ~ 85°C Package: 0603 Current Rating: 25mA Shielding: Shielded Inductance: 1.2μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 65MHz Test Frequency: 10MHz Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Family Name: LQM18NN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 800 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0603 Height - Seated (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): MLF1608-1R2KT; MLF1608-1R2MT; LQM18NN1R2K00; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204403-LQM18NN1R2K0 0D Series: LQM18 Packaging: Reel - TR Type: Multilayer Operating Temperature Range: -40°C ~ 85°C Package: 0603 Current Rating: 25mA Shielding: Shielded Inductance: 1.2μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 65MHz Test Frequency: 10MHz Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Family Name: LQM18NN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 800 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0603 Height - Seated (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): MLF1608-1R2KT; MLF1608-1R2MT; LQM18NN1R2K00; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQM18NN1R2K00D
1204403-LQM18NN1R2K00D
Fixed Inductors - LQM18NN1R2K00D 1204403-LQM18NN1R2K00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204403-LQM18NN1R2K0 0D Series: LQM18 Packaging: Reel - TR Type: Multilayer Operating Temperature Range: -40°C ~ 85°C Package: 0603 Current Rating: 25mA Shielding: Shielded Inductance: 1.2μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 65MHz Test Frequency: 10MHz Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Family Name: LQM18NN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 800 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0603 Height - Seated (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): MLF1608-1R2KT; MLF1608-1R2MT; LQM18NN1R2K00; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204403-LQM18NN1R2K00D
Series: LQM18
Packaging: Reel - TR
Type: Multilayer
Operating Temperature Range: -40°C ~ 85°C
Package: 0603
Current Rating: 25mA
Shielding: Shielded
Inductance: 1.2μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 10MHz
Frequency - Self Resonant: 65MHz
Test Frequency: 10MHz
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Family Name: LQM18NN_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 800 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0603
Height - Seated (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): MLF1608-1R2KT; MLF1608-1R2MT; LQM18NN1R2K00;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1.2UH 25MA 800MOHM Inductor and Choke - 71-LQM18NN1R2K00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 25MA 800MOHM Inductor and Choke
71-LQM18NN1R2K00D
SMD 1.2UH 25MA 800MOHM Inductor and Choke 71-LQM18NN1R2K00D
FIXED IND 1.2UH 25MA 800MOHM SMD Product overview: LQM18NN1R2K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 25MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 25MA, 800MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN1R2K00D can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 25MA 800MOHM SMD Product overview: LQM18NN1R2K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 25MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 25MA, 800MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN1R2K00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM18NN1R2K00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18NN1R2K00D
Fixed Inductors LQM18NN1R2K00D
FIXED IND 1.2UH 25MA 800MOHM SMD

FIXED IND 1.2UH 25MA 800MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204403-LQM18NN1R2K00D 71-LQM18NN1R2K00D LQM18NN1R2K00D
Product Name Fixed Inductors - LQM18NN1R2K00D SMD 1.2UH 25MA 800MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Frequency & RF Inductors - 1624055-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.8200 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers