Murata Electronics Fixed Inductors LQM18JNR16J00D

Description
160nH Shielded Multilayer Inductor 550mA 600mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
160nH Shielded Multilayer Inductor 550mA 600mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16575-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16575-2-ND
Fixed Inductors 490-16575-2-ND
160nH Shielded Multilayer Inductor 550mA 600mOhm 0603 (1608 Metric)

160nH Shielded Multilayer Inductor 550mA 600mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16575-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16575-6-ND
Fixed Inductors 490-16575-6-ND
160nH Shielded Multilayer Inductor 550mA 600mOhm 0603 (1608 Metric)

160nH Shielded Multilayer Inductor 550mA 600mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16575-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16575-1-ND
Fixed Inductors 490-16575-1-ND
160nH Shielded Multilayer Inductor 550mA 600mOhm 0603 (1608 Metric)

160nH Shielded Multilayer Inductor 550mA 600mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16575-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details