Murata Electronics Fixed Inductors LQM18JNR12J00D

Description
120nH Shielded Multilayer Inductor 610mA 587.5mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Shielded Multilayer Inductor 610mA 587.5mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16574-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16574-1-ND
Fixed Inductors 490-16574-1-ND
120nH Shielded Multilayer Inductor 610mA 587.5mOhm Max 0603 (1608 Metric)

120nH Shielded Multilayer Inductor 610mA 587.5mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16574-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16574-6-ND
Fixed Inductors 490-16574-6-ND
120nH Shielded Multilayer Inductor 610mA 587.5mOhm Max 0603 (1608 Metric)

120nH Shielded Multilayer Inductor 610mA 587.5mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16574-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16574-2-ND
Fixed Inductors 490-16574-2-ND
120nH Shielded Multilayer Inductor 610mA 587.5mOhm Max 0603 (1608 Metric)

120nH Shielded Multilayer Inductor 610mA 587.5mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16574-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers