Murata Power Solutions Fixed Inductors LQM18DN6R8M70L

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM18DN6R8M70LCT-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQM18DN6R8M70LTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQM18DN6R8M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 6.8Uh, 0.33A, Multilayer Rohs Compliant Murata - 14AJ2371 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 0.33A, Multilayer Rohs Compliant Murata
14AJ2371
Inductor, 6.8Uh, 0.33A, Multilayer Rohs Compliant Murata 14AJ2371
INDUCTOR, 6.8UH, 0.33A, MULTILAYER ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, 0.33A, MULTILAYER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQM18DN6R8M70L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18DN6R8M70L
Fixed Inductors LQM18DN6R8M70L
FIXED IND 6.8UH 330MA

FIXED IND 6.8UH 330MA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM18DN6R8M70LCT-ND 14AJ2371 LQM18DN6R8M70L
Product Name Fixed Inductors Inductor, 6.8Uh, 0.33A, Multilayer Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567689 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details