Murata Electronics Fixed Inductors LQM18DN220M70L

Description
22µH Shielded Multilayer Inductor 200mA 3.12Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
22µH Shielded Multilayer Inductor 200mA 3.12Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM18DN220M70LTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Multilayer Inductor 200mA 3.12Ohm Max 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 200mA 3.12Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DN220M70LCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Multilayer Inductor 200mA 3.12Ohm Max 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 200mA 3.12Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DN220M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Multilayer Inductor 200mA 3.12Ohm Max 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 200mA 3.12Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2240585P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240585P
Surface Mount Inductors 2240585P
Murata LQM18DN220M70L

Murata LQM18DN220M70L

Supplier's Site
Surface Mount Inductors - 2240585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240585
Surface Mount Inductors 2240585
Murata LQM18DN220M70L

Murata LQM18DN220M70L

Supplier's Site
Surface Mount Inductors - 2240584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240584
Surface Mount Inductors 2240584
Murata LQM18DN220M70L

Murata LQM18DN220M70L

Supplier's Site
Inductor, Multilayer, 22Uh, 0.2A, 0603 Rohs Compliant Murata - 56AJ9946 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 22Uh, 0.2A, 0603 Rohs Compliant Murata
56AJ9946
Inductor, Multilayer, 22Uh, 0.2A, 0603 Rohs Compliant Murata 56AJ9946
INDUCTOR, MULTILAYER, 22UH, 0.2A, 0603 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 22UH, 0.2A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM18DN220M70LTR-ND 2240585P 56AJ9946
Product Name Fixed Inductors Surface Mount Inductors Inductor, Multilayer, 22Uh, 0.2A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details