FIXED IND 10UH 300MA Product overview: LQM18DN100M70L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 300MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18DN100M70L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369896-LQM18DN100M7
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 300 mA
Current - Saturation (Isat): 100mA
Shielding: Shielded
DC Resistance (DCR): 1.365Ohm Max
Frequency - Self Resonant: 32MHz
Inductance Frequency - Test: 1 MHz
10uH ±20% 100mA 1.365Ω 0603 Inductors (SMD) ROHS
INDUCTOR, 10UH, 0.3A, MULTILAYER ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQM18DN100M70L | 2763789 | 490-LQM18DN100M70LTR-ND | 1369896-LQM18DN100M70L | LQM18DN100M70L | LQM18DN100M70L | 14AJ2370 |
| Product Name | 10UH 300MA Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, 10Uh, 0.3A, Multilayer Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||||
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer | Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH |