Murata Electronics Surface Mount Inductors LQM18DH150M70L

Description
Murata LQM18DH150M70L
Request a Quote Datasheet
Description
Murata LQM18DH150M70L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2240573P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240573P
Surface Mount Inductors 2240573P
Murata LQM18DH150M70L

Murata LQM18DH150M70L

Supplier's Site
Surface Mount Inductors - 2240572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240572
Surface Mount Inductors 2240572
Murata LQM18DH150M70L

Murata LQM18DH150M70L

Supplier's Site
Surface Mount Inductors - 2240573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240573
Surface Mount Inductors 2240573
Murata LQM18DH150M70L

Murata LQM18DH150M70L

Supplier's Site
Fixed Inductors - 490-LQM18DH150M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 10mA 2.54Ohm Max 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 10mA 2.54Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DH150M70LCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 10mA 2.54Ohm Max 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 10mA 2.54Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DH150M70LTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 10mA 2.54Ohm Max 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 10mA 2.54Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Multilayer, 15Uh, 0.22A, 0603 Rohs Compliant Murata - 56AJ9941 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 15Uh, 0.22A, 0603 Rohs Compliant Murata
56AJ9941
Inductor, Multilayer, 15Uh, 0.22A, 0603 Rohs Compliant Murata 56AJ9941
INDUCTOR, MULTILAYER, 15UH, 0.22A, 0603 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 15UH, 0.22A, 0603 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - LQM18DH150M70L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18DH150M70L
Fixed Inductors LQM18DH150M70L
FIXED IND 15UH 220MA POWRTRN

FIXED IND 15UH 220MA POWRTRN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2240573P 490-LQM18DH150M70LDKR-ND 56AJ9941 LQM18DH150M70L
Product Name Surface Mount Inductors Fixed Inductors Inductor, Multilayer, 15Uh, 0.22A, 0603 Rohs Compliant Murata Fixed Inductors
Inductance Range 15 microH 15 microH
DCR 2.54 ohms 2.54 ohms 2.54 ohms
Rated DC Current 80 milliamps 80 milliamps 10 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 0603
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers