Murata Electronics Fixed Inductors LQM18DH100M70L

Description
10µH Shielded Multilayer Inductor 300mA 1.37Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 300mA 1.37Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM18DH100M70LTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 300mA 1.37Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 300mA 1.37Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DH100M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 300mA 1.37Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 300mA 1.37Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DH100M70LCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 300mA 1.37Ohm Max 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 300mA 1.37Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Inductor, 10Uh, 0.3A, 0603 Rohs Compliant Murata - 33AK8793 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 10Uh, 0.3A, 0603 Rohs Compliant Murata
33AK8793
Multilayer Inductor, 10Uh, 0.3A, 0603 Rohs Compliant Murata 33AK8793
MULTILAYER INDUCTOR, 10UH, 0.3A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 10UH, 0.3A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM18DH100M70LTR-ND 33AK8793
Product Name Fixed Inductors Multilayer Inductor, 10Uh, 0.3A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details