Murata Electronics Fixed Inductors LQH88PN680M38L

Description
68µH Shielded Wirewound Inductor 1.1A 190mOhm 3131 (8080 Metric)
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.1A 190mOhm 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5496-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5496-2-ND
Fixed Inductors 490-5496-2-ND
68µH Shielded Wirewound Inductor 1.1A 190mOhm 3131 (8080 Metric)

68µH Shielded Wirewound Inductor 1.1A 190mOhm 3131 (8080 Metric)

Buy Now Datasheet
SMD 68UH 1.1A 190 MOHM Inductor and Choke - 71-LQH88PN680M38L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.1A 190 MOHM Inductor and Choke
71-LQH88PN680M38L
SMD 68UH 1.1A 190 MOHM Inductor and Choke 71-LQH88PN680M38L
FIXED IND 68UH 1.1A 190 MOHM SMD Product overview: LQH88PN680M38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.1A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH88PN680M38L can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.1A 190 MOHM SMD Product overview: LQH88PN680M38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.1A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH88PN680M38L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5496-2-ND 71-LQH88PN680M38L
Product Name Fixed Inductors SMD 68UH 1.1A 190 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-1624113-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0068 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details