FIXED IND 10UH 3.15A 29 MOHM SMD Product overview: LQH88PN100M38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.15A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.15A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH88PN100M38L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1204397-LQH88PN100M3
Series: LQH88
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 3131 (8080 Metric)
Current Rating: 3.15A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 3.6A
Frequency - Self Resonant: 18MHz
Test Frequency: 100kHz
Size: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Part Status: Obsolete(EOL)
Family Name: LQH88PN_38
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 29 mOhm
Manufacturer Homepage: www.murata.com
Manufacturer Package: 3131 (8080 Metric)
Height - Seated (Maximum): 0.150" (3.80mm)
Alternative Parts (Cross-Reference): LVF808040-100T-N; LVS808040L-100M-N; ASPI-0840-100M-T;
Introduction Date: December 17, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
10µH Shielded Wirewound Inductor 3.15A 29mOhm 3131 (8080 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH88PN100M38L | 1204397-LQH88PN100M38L | 490-5491-2-ND |
| Product Name | SMD 10UH 3.15A 29 MOHM Inductor and Choke | Fixed Inductors - LQH88PN100M38L | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 10 microH | 10 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |