Murata Power Solutions Fixed Inductors LQH66SN470M03L

Description
47µH Shielded Wirewound Inductor 760mA 238mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 760mA 238mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH66SN470M03LCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 760mA 238mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 760mA 238mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN470M03LTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 760mA 238mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 760mA 238mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN470M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 760mA 238mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 760mA 238mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 760MA 238MOHM Inductor and Choke - 71-LQH66SN470M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 760MA 238MOHM Inductor and Choke
71-LQH66SN470M03L
SMD 47UH 760MA 238MOHM Inductor and Choke 71-LQH66SN470M03L
FIXED IND 47UH 760MA 238MOHM SMD Product overview: LQH66SN470M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 760MA, 238MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 760MA, 238MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN470M03L can be used for catalog matching and distributor lookup.

FIXED IND 47UH 760MA 238MOHM SMD Product overview: LQH66SN470M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 760MA, 238MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 760MA, 238MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN470M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke Coil, 47 Uh 760Ma 0.17 Ohm 20% 10Mhz; Inductance Murata - 74M2876 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 47 Uh 760Ma 0.17 Ohm 20% 10Mhz; Inductance Murata
74M2876
Choke Coil, 47 Uh 760Ma 0.17 Ohm 20% 10Mhz; Inductance Murata 74M2876
CHOKE COIL, 47 uH 760mA 0.17 OHM 20% 10MHz; Inductance:47µH; DC Resistance Max:0.17ohm; Self Resonant Frequency:10MHz; DC Current Rating:760mA; Inductor Case / Package:2525 [6363 Metric]; Product Range:LQH66S Series RoHS Compliant: Yes

CHOKE COIL, 47 uH 760mA 0.17 OHM 20% 10MHz; Inductance:47µH; DC Resistance Max:0.17ohm; Self Resonant Frequency:10MHz; DC Current Rating:760mA; Inductor Case / Package:2525 [6363 Metric]; Product Range:LQH66S Series RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQH66SN470M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH66SN470M03L
Fixed Inductors LQH66SN470M03L
FIXED IND 47UH 760MA 238MOHM SMD

FIXED IND 47UH 760MA 238MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH66SN470M03LCT-ND 71-LQH66SN470M03L 74M2876 LQH66SN470M03L
Product Name Fixed Inductors SMD 47UH 760MA 238MOHM Inductor and Choke Choke Coil, 47 Uh 760Ma 0.17 Ohm 20% 10Mhz; Inductance Murata Fixed Inductors
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers