FIXED IND 2.2UH 3.3A 26.6MOHM SM Product overview: LQH66SN2R2M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.3A, 26.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.3A, 26.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN2R2M03L can be used for catalog matching and distributor lookup.
2.2µH Shielded Wirewound Inductor 3.3A 26.6mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 3.3A 26.6mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 3.3A 26.6mOhm Max Nonstandard
FIXED IND 2.2UH 3.3A 26.6MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH66SN2R2M03L | 490-LQH66SN2R2M03LDKR-ND | LQH66SN2R2M03L |
| Product Name | 2.2UH 3.3A 26.6MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Inductance Range | 2.2 microH | 2.2 microH |