Murata Power Solutions Fixed Inductors LQH66SN220M03L

Description
22µH Shielded Wirewound Inductor 1.1A 121.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.1A 121.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH66SN220M03LTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 1.1A 121.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.1A 121.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN220M03LCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 1.1A 121.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.1A 121.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN220M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 1.1A 121.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.1A 121.8mOhm Max Nonstandard

Buy Now Datasheet
22UH 1.1A 121.8MOHM Inductor and Choke - 71-LQH66SN220M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 1.1A 121.8MOHM Inductor and Choke
71-LQH66SN220M03L
22UH 1.1A 121.8MOHM Inductor and Choke 71-LQH66SN220M03L
FIXED IND 22UH 1.1A 121.8MOHM SM Product overview: LQH66SN220M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.1A, 121.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.1A, 121.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN220M03L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.1A 121.8MOHM SM Product overview: LQH66SN220M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.1A, 121.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.1A, 121.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN220M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH66SN220M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH66SN220M03L
Fixed Inductors LQH66SN220M03L
FIXED IND 22UH 1.1A 121.8MOHM SM

FIXED IND 22UH 1.1A 121.8MOHM SM

Supplier's Site Datasheet
Choke Coil, 22 Uh 1.1A 0.087 Ohm 20% 15Mhz; Inductance Murata - 74M2869 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 22 Uh 1.1A 0.087 Ohm 20% 15Mhz; Inductance Murata
74M2869
Choke Coil, 22 Uh 1.1A 0.087 Ohm 20% 15Mhz; Inductance Murata 74M2869
CHOKE COIL, 22 uH 1.1A 0.087 OHM 20% 15MHz; Inductance:22µH; DC Resistance Max:0.087ohm; Self Resonant Frequency:15MHz; DC Current Rating:1.1A; Inductor Case / Package:2525 [6363 Metric]; Product Range:LQH66S Series RoHS Compliant: Yes

CHOKE COIL, 22 uH 1.1A 0.087 OHM 20% 15MHz; Inductance:22µH; DC Resistance Max:0.087ohm; Self Resonant Frequency:15MHz; DC Current Rating:1.1A; Inductor Case / Package:2525 [6363 Metric]; Product Range:LQH66S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH66SN220M03LTR-ND 71-LQH66SN220M03L LQH66SN220M03L 74M2869
Product Name Fixed Inductors 22UH 1.1A 121.8MOHM Inductor and Choke Fixed Inductors Choke Coil, 22 Uh 1.1A 0.087 Ohm 20% 15Mhz; Inductance Murata
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers