Murata Power Solutions Fixed Inductors - LQH66SN1R5M03L LQH66SN1R5M03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923799-LQH66SN1R5M03 L Series: LQH66 Operating Temperature Range: -40°C ~ 80°C Features: Shielded Wirewound Inductor 22.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQH66SN Categories: Inductors Case / Package: 2525 (6363 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-12058-6, LQH66SN1R5M03L-ND, 490-12058-2, 490-12058-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923799-LQH66SN1R5M03 L Series: LQH66 Operating Temperature Range: -40°C ~ 80°C Features: Shielded Wirewound Inductor 22.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQH66SN Categories: Inductors Case / Package: 2525 (6363 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-12058-6, LQH66SN1R5M03L-ND, 490-12058-2, 490-12058-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH66SN1R5M03L
923799-LQH66SN1R5M03L
Fixed Inductors - LQH66SN1R5M03L 923799-LQH66SN1R5M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 923799-LQH66SN1R5M03 L Series: LQH66 Operating Temperature Range: -40°C ~ 80°C Features: Shielded Wirewound Inductor 22.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQH66SN Categories: Inductors Case / Package: 2525 (6363 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-12058-6, LQH66SN1R5M03L-ND, 490-12058-2, 490-12058-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 923799-LQH66SN1R5M03L
Series: LQH66
Operating Temperature Range: -40°C ~ 80°C
Features: Shielded Wirewound Inductor 22.4mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH66SN
Categories: Inductors
Case / Package: 2525 (6363 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-12058-6, LQH66SN1R5M03L-ND, 490-12058-2, 490-12058-1

Buy Now Datasheet
1.5UH 3.8A 22.4MOHM Inductor and Choke - 71-LQH66SN1R5M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 3.8A 22.4MOHM Inductor and Choke
71-LQH66SN1R5M03L
1.5UH 3.8A 22.4MOHM Inductor and Choke 71-LQH66SN1R5M03L
FIXED IND 1.5UH 3.8A 22.4MOHM SM Product overview: LQH66SN1R5M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 3.8A, 22.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 3.8A, 22.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN1R5M03L can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3.8A 22.4MOHM SM Product overview: LQH66SN1R5M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 3.8A, 22.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 3.8A, 22.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN1R5M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH66SN1R5M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 3.8A 22.4mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.8A 22.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN1R5M03LCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 3.8A 22.4mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.8A 22.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN1R5M03LTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 3.8A 22.4mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.8A 22.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923799-LQH66SN1R5M03L 71-LQH66SN1R5M03L 490-LQH66SN1R5M03LDKR-ND
Product Name Fixed Inductors - LQH66SN1R5M03L 1.5UH 3.8A 22.4MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details