Murata Power Solutions Fixed Inductors LQH66SN151M03L

Description
150µH Shielded Wirewound Inductor 420mA 882mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 420mA 882mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH66SN151M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 420mA 882mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 420mA 882mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN151M03LCT-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 420mA 882mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 420mA 882mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN151M03LTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 420mA 882mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 420mA 882mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH66SN151M03L
1057247-LQH66SN151M03L
Fixed Inductors - LQH66SN151M03L 1057247-LQH66SN151M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057247-LQH66SN151M0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 420mA Inductance: 150μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 5MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 882 mOhm Max Status: Active Temperature Range - Operating: -40°C to 80°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057247-LQH66SN151M03L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 420mA
Inductance: 150μH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 5MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 882 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
150UH 420MA 882MOHM Inductor and Choke - 71-LQH66SN151M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 420MA 882MOHM Inductor and Choke
71-LQH66SN151M03L
150UH 420MA 882MOHM Inductor and Choke 71-LQH66SN151M03L
FIXED IND 150UH 420MA 882MOHM SM Product overview: LQH66SN151M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 420MA, 882MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 420MA, 882MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN151M03L can be used for catalog matching and distributor lookup.

FIXED IND 150UH 420MA 882MOHM SM Product overview: LQH66SN151M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 420MA, 882MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 420MA, 882MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN151M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH66SN151M03LDKR-ND 1057247-LQH66SN151M03L 71-LQH66SN151M03L
Product Name Fixed Inductors Fixed Inductors - LQH66SN151M03L 150UH 420MA 882MOHM Inductor and Choke
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers