10mH Shielded Wirewound Inductor 50mA 55.58Ohm Max Nonstandard
10mH Shielded Wirewound Inductor 50mA 55.58Ohm Max Nonstandard
10mH Shielded Wirewound Inductor 50mA 55.58Ohm Max Nonstandard
FIXED IND 10MH 50MA 55.58OHM SMD Product overview: LQH66SN103M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 50MA, 55.58OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 50MA, 55.58OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN103M03L can be used for catalog matching and distributor lookup.
FIXED IND 10MH 50MA 55.58OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH66SN103M03LDKR-ND | 71-LQH66SN103M03L | LQH66SN103M03L |
| Product Name | Fixed Inductors | SMD 10MH 50MA 55.58OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |