Murata Power Solutions SMD 1MH 160MA 6.86 OHM Inductor and Choke LQH66SN102M03L

Description
FIXED IND 1MH 160MA 6.86 OHM SMD Product overview: LQH66SN102M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 160MA, 6.86 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 160MA, 6.86 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN102M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 160MA 6.86 OHM SMD Product overview: LQH66SN102M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 160MA, 6.86 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 160MA, 6.86 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN102M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1MH 160MA 6.86 OHM Inductor and Choke - 71-LQH66SN102M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 160MA 6.86 OHM Inductor and Choke
71-LQH66SN102M03L
SMD 1MH 160MA 6.86 OHM Inductor and Choke 71-LQH66SN102M03L
FIXED IND 1MH 160MA 6.86 OHM SMD Product overview: LQH66SN102M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 160MA, 6.86 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 160MA, 6.86 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN102M03L can be used for catalog matching and distributor lookup.

FIXED IND 1MH 160MA 6.86 OHM SMD Product overview: LQH66SN102M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 160MA, 6.86 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 160MA, 6.86 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN102M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH66SN102M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 160mA 6.86Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 160mA 6.86Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN102M03LCT-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 160mA 6.86Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 160mA 6.86Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN102M03LTR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 160mA 6.86Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 160mA 6.86Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7255349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255349
Surface Mount Inductors 7255349
Murata LQH66SN102M03L

Murata LQH66SN102M03L

Supplier's Site
Surface Mount Inductors - 7255349P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255349P
Surface Mount Inductors 7255349P
Murata LQH66SN102M03L

Murata LQH66SN102M03L

Supplier's Site
Surface Mount Inductors - 1618034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1618034
Surface Mount Inductors 1618034
Murata LQH66SN102M03L

Murata LQH66SN102M03L

Supplier's Site
Fixed Inductors - LQH66SN102M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH66SN102M03L
Fixed Inductors LQH66SN102M03L
FIXED IND 1MH 160MA 6.86 OHM SMD

FIXED IND 1MH 160MA 6.86 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH66SN102M03L 490-LQH66SN102M03LDKR-ND 7255349 7255349P LQH66SN102M03L
Product Name SMD 1MH 160MA 6.86 OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1000 microH 1000 microH 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details