Murata Electronics SMD 2.2UH 2.6A 30MOHM Inductor and Choke LQH5BPZ2R2NT0L

Description
FIXED IND 2.2UH 2.6A 30MOHM SMD Product overview: LQH5BPZ2R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 30MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPZ2R2NT0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.6A 30MOHM SMD Product overview: LQH5BPZ2R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 30MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPZ2R2NT0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2.6A 30MOHM Inductor and Choke - 71-LQH5BPZ2R2NT0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.6A 30MOHM Inductor and Choke
71-LQH5BPZ2R2NT0L
SMD 2.2UH 2.6A 30MOHM Inductor and Choke 71-LQH5BPZ2R2NT0L
FIXED IND 2.2UH 2.6A 30MOHM SMD Product overview: LQH5BPZ2R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 30MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPZ2R2NT0L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.6A 30MOHM SMD Product overview: LQH5BPZ2R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 30MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPZ2R2NT0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328033-LQH5BPZ2R2NT0L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328033-LQH5BPZ2R2NT0L
Inductors, Coils, Chokes - Fixed Inductors 1328033-LQH5BPZ2R2NT0L
Manufacturer: Murata Electronics Win Source Part Number: 1328033-LQH5BPZ2R2NT 0L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.087" (2.20mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 55MHz DC Resistance (DCR): 30mOhm Supplier Device Package: 2020 Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 490-LQH5BPZ2R2NT0LCT ,LQH5BPZ2R2NT0L-ND,4 90-LQH5BPZ2R2NT0LDKR ,490-LQH5BPZ2R2NT0LT R Base Product Number: LQH5BPZ Current - Saturation (Isat): 4A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328033-LQH5BPZ2R2NT0L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 55MHz
DC Resistance (DCR): 30mOhm
Supplier Device Package: 2020
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 490-LQH5BPZ2R2NT0LCT,LQH5BPZ2R2NT0L-ND,490-LQH5BPZ2R2NT0LDKR,490-LQH5BPZ2R2NT0LTR
Base Product Number: LQH5BPZ
Current - Saturation (Isat): 4A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 490-LQH5BPZ2R2NT0LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.6A 30mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 30mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH5BPZ2R2NT0LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.6A 30 MOHM SMD

FIXED IND 2.2UH 2.6A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQH5BPZ2R2NT0LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.6A 30 MOHM SMD

FIXED IND 2.2UH 2.6A 30 MOHM SMD

Buy Now Datasheet
Inductor, 2.2Uh, Semishielded, 2.6A Rohs Compliant Murata - 76AH5499 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 2.6A Rohs Compliant Murata
76AH5499
Inductor, 2.2Uh, Semishielded, 2.6A Rohs Compliant Murata 76AH5499
INDUCTOR, 2.2UH, SEMISHIELDED, 2.6A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SEMISHIELDED, 2.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH5BPZ2R2NT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPZ2R2NT0L
Fixed Inductors LQH5BPZ2R2NT0L
FIXED IND 2.2UH 2.6A 30MOHM SMD

FIXED IND 2.2UH 2.6A 30MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH5BPZ2R2NT0L 1328033-LQH5BPZ2R2NT0L 490-LQH5BPZ2R2NT0LTR-ND 76AH5499 LQH5BPZ2R2NT0L
Product Name SMD 2.2UH 2.6A 30MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 2.2Uh, Semishielded, 2.6A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers