Murata Power Solutions Fixed Inductors LQH5BPN3R3N38L

Description
3.3µH Shielded Wirewound Inductor 4A 21mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 4A 21mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16288-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16288-6-ND
Fixed Inductors 490-16288-6-ND
3.3µH Shielded Wirewound Inductor 4A 21mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 4A 21mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-16288-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16288-2-ND
Fixed Inductors 490-16288-2-ND
3.3µH Shielded Wirewound Inductor 4A 21mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 4A 21mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-16288-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16288-1-ND
Fixed Inductors 490-16288-1-ND
3.3µH Shielded Wirewound Inductor 4A 21mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 4A 21mOhm Nonstandard

Buy Now Datasheet
SMD 3.3UH 4A 21 MOHM Inductor and Choke - 71-LQH5BPN3R3N38L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 4A 21 MOHM Inductor and Choke
71-LQH5BPN3R3N38L
SMD 3.3UH 4A 21 MOHM Inductor and Choke 71-LQH5BPN3R3N38L
FIXED IND 3.3UH 4A 21 MOHM SMD Product overview: LQH5BPN3R3N38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 4A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 4A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN3R3N38L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 4A 21 MOHM SMD Product overview: LQH5BPN3R3N38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 4A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 4A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN3R3N38L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Uh, Semishielded, 4A Rohs Compliant Murata - 76AH5498 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 4A Rohs Compliant Murata
76AH5498
Inductor, 3.3Uh, Semishielded, 4A Rohs Compliant Murata 76AH5498
INDUCTOR, 3.3UH, SEMISHIELDED, 4A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SEMISHIELDED, 4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16288-6-ND 71-LQH5BPN3R3N38L 76AH5498
Product Name Fixed Inductors SMD 3.3UH 4A 21 MOHM Inductor and Choke Inductor, 3.3Uh, Semishielded, 4A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details