Murata Power Solutions Fixed Inductors LQH5BPN1R0NT0L

Description
1µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-11700-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11700-1-ND
Fixed Inductors 490-11700-1-ND
1µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard

1µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-11700-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11700-2-ND
Fixed Inductors 490-11700-2-ND
1µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard

1µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-11700-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11700-6-ND
Fixed Inductors 490-11700-6-ND
1µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard

1µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard

Buy Now Datasheet
SMD 1UH 3.1A 19 MOHM Inductor and Choke - 71-LQH5BPN1R0NT0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.1A 19 MOHM Inductor and Choke
71-LQH5BPN1R0NT0L
SMD 1UH 3.1A 19 MOHM Inductor and Choke 71-LQH5BPN1R0NT0L
FIXED IND 1UH 3.1A 19 MOHM SMD Product overview: LQH5BPN1R0NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN1R0NT0L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.1A 19 MOHM SMD Product overview: LQH5BPN1R0NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN1R0NT0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH5BPN1R0NT0L
1204394-LQH5BPN1R0NT0L
Fixed Inductors - LQH5BPN1R0NT0L 1204394-LQH5BPN1R0NT0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204394-LQH5BPN1R0NT 0L Series: LQH5 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 3.1A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 5.8A Frequency - Self Resonant: 90MHz Test Frequency: 100kHz Size: 0.197" L x 0.197" W (5.00mm x 5.00mm) Family Name: LQH5BPN_T0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22.8 mOhm Max Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): LQH5BPZ1R0NT0K; LQH5BPH1R0NT0K; LQH5BPH1R0NT0L; Introduction Date: October 20, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204394-LQH5BPN1R0NT0L
Series: LQH5
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 3.1A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 5.8A
Frequency - Self Resonant: 90MHz
Test Frequency: 100kHz
Size: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Family Name: LQH5BPN_T0
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 22.8 mOhm Max
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): LQH5BPZ1R0NT0K; LQH5BPH1R0NT0K; LQH5BPH1R0NT0L;
Introduction Date: October 20, 2011
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 1 H, 30%, 2020 [5050 Metric], 90 Mhz Rohs Compliant Murata - 48W6308 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 1 H, 30%, 2020 [5050 Metric], 90 Mhz Rohs Compliant Murata
48W6308
Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 1 H, 30%, 2020 [5050 Metric], 90 Mhz Rohs Compliant Murata 48W6308
Surface Mount High Frequency Inductor, LQH5BP_T0 Series, 1 H, 30%, 2020 [5050 Metric], 90 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQH5BP_T0 Series, 1 H, 30%, 2020 [5050 Metric], 90 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQH5BPN1R0NT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPN1R0NT0L
Fixed Inductors LQH5BPN1R0NT0L
FIXED IND 1UH 3.1A 19 MOHM SMD

FIXED IND 1UH 3.1A 19 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH5BPN1R0NT0L
Inductors/Coils/Transformers >> Power Inductors LQH5BPN1R0NT0L
3.1A 1uH ±30% 5.8A 2020 Power Inductors ROHS

3.1A 1uH ±30% 5.8A 2020 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-11700-1-ND 71-LQH5BPN1R0NT0L 1204394-LQH5BPN1R0NT0L 48W6308 LQH5BPN1R0NT0L LQH5BPN1R0NT0L
Product Name Fixed Inductors SMD 1UH 3.1A 19 MOHM Inductor and Choke Fixed Inductors - LQH5BPN1R0NT0L Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 1 H, 30%, 2020 [5050 Metric], 90 Mhz Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 24.31 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details