1µH Shielded Wirewound Inductor 4.6A 12mOhm Nonstandard
1µH Shielded Wirewound Inductor 4.6A 12mOhm Nonstandard
1µH Shielded Wirewound Inductor 4.6A 12mOhm Nonstandard
FIXED IND 1UH 4.6A 12 MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-16290-2-ND | LQH5BPN1R0N38L |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |