4.7µH Shielded Wirewound Inductor 2A 69.6mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 2A 69.6mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 2A 69.6mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 4.7UH, 40MHZ, 2020 ROHS COMPLIANT: YES
FIXED IND 4.7UH 2A 69.6 MOHM SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-18460-6-ND | 65AH7816 | LQH5BPH4R7NT0L |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 4.7Uh, 40Mhz, 2020 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |