33µH Shielded Wirewound Inductor 750mA 516mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 750mA 516mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 750mA 516mOhm Max Nonstandard
Win Source Part Number: 1004009-LQH5BPH330MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH5
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 516mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-18457-6,490-1845
Base Product Number: LQH5BPH
Current - Saturation (Isat): 1A
FIXED IND 33UH 750MA 516MOHM SMD Product overview: LQH5BPH330MT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 750MA, 516MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 750MA, 516MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPH330MT0L can be used for catalog matching and distributor lookup.
INDUCTOR, AEC-Q200, 33UH, 6MHZ, 2020 ROHS COMPLIANT: YES
FIXED IND 33UH 750MA 516MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-18457-6-ND | 1004009-LQH5BPH330MT0L | 71-LQH5BPH330MT0L | 65AH7815 | LQH5BPH330MT0L |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 33UH 750MA 516MOHM Inductor and Choke | Inductor, Aec-Q200, 33Uh, 6Mhz, 2020 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |