Murata Power Solutions Fixed Inductors LQH5BPH2R7NT0L

Description
2.7µH Shielded Wirewound Inductor 2.5A 42mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 2.5A 42mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18456-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18456-2-ND
Fixed Inductors 490-18456-2-ND
2.7µH Shielded Wirewound Inductor 2.5A 42mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 2.5A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18456-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18456-1-ND
Fixed Inductors 490-18456-1-ND
2.7µH Shielded Wirewound Inductor 2.5A 42mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 2.5A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18456-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18456-6-ND
Fixed Inductors 490-18456-6-ND
2.7µH Shielded Wirewound Inductor 2.5A 42mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 2.5A 42mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 2.7Uh, 50Mhz, 2020 Rohs Compliant Murata - 65AH7812 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.7Uh, 50Mhz, 2020 Rohs Compliant Murata
65AH7812
Inductor, Aec-Q200, 2.7Uh, 50Mhz, 2020 Rohs Compliant Murata 65AH7812
INDUCTOR, AEC-Q200, 2.7UH, 50MHZ, 2020 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.7UH, 50MHZ, 2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18456-2-ND 65AH7812
Product Name Fixed Inductors Inductor, Aec-Q200, 2.7Uh, 50Mhz, 2020 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1676942-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details