Murata Power Solutions Fixed Inductors LQH5BPH220MT0L

Description
22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18454-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18454-1-ND
Fixed Inductors 490-18454-1-ND
22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18454-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18454-6-ND
Fixed Inductors 490-18454-6-ND
22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18454-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18454-2-ND
Fixed Inductors 490-18454-2-ND
22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH5BPH220MT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPH220MT0L
Fixed Inductors LQH5BPH220MT0L
FIXED IND 22UH 1.05A 310.8 MOHM

FIXED IND 22UH 1.05A 310.8 MOHM

Supplier's Site Datasheet
Inductor, Aec-Q200, 22Uh, 15Mhz, 2020 Rohs Compliant Murata - 65AH7813 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, 15Mhz, 2020 Rohs Compliant Murata
65AH7813
Inductor, Aec-Q200, 22Uh, 15Mhz, 2020 Rohs Compliant Murata 65AH7813
INDUCTOR, AEC-Q200, 22UH, 15MHZ, 2020 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 22UH, 15MHZ, 2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18454-1-ND LQH5BPH220MT0L 65AH7813
Product Name Fixed Inductors Fixed Inductors Inductor, Aec-Q200, 22Uh, 15Mhz, 2020 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 2176780-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Application RF Choke
View Details