Murata Power Solutions Fixed Inductors LQH5BPH100MT0L

Description
10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18449-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18449-6-ND
Fixed Inductors 490-18449-6-ND
10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18449-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18449-2-ND
Fixed Inductors 490-18449-2-ND
10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18449-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18449-1-ND
Fixed Inductors 490-18449-1-ND
10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH5BPH100MT0L - 923793-LQH5BPH100MT0L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQH5BPH100MT0L
923793-LQH5BPH100MT0L
Fixed Inductors - LQH5BPH100MT0L 923793-LQH5BPH100MT0L
Manufacturer: Murata Electronics North America Win Source Part Number: 923793-LQH5BPH100MT0 L Series: LQH5 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 127.2mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQH5BPH Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18449-6, 490-18449-1, 490-18449-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 923793-LQH5BPH100MT0L
Series: LQH5
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 127.2mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH5BPH
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-18449-6, 490-18449-1, 490-18449-2

Buy Now Datasheet
10UH 1.6A 127.2MOHM Inductor and Choke - 71-LQH5BPH100MT0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 1.6A 127.2MOHM Inductor and Choke
71-LQH5BPH100MT0L
10UH 1.6A 127.2MOHM Inductor and Choke 71-LQH5BPH100MT0L
FIXED IND 10UH 1.6A 127.2MOHM SM Product overview: LQH5BPH100MT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.6A, 127.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.6A, 127.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPH100MT0L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.6A 127.2MOHM SM Product overview: LQH5BPH100MT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.6A, 127.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.6A, 127.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPH100MT0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 10Uh, 25Mhz, 2020 Rohs Compliant Murata - 65AH7809 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 25Mhz, 2020 Rohs Compliant Murata
65AH7809
Inductor, Aec-Q200, 10Uh, 25Mhz, 2020 Rohs Compliant Murata 65AH7809
INDUCTOR, AEC-Q200, 10UH, 25MHZ, 2020 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 10UH, 25MHZ, 2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18449-6-ND 923793-LQH5BPH100MT0L 71-LQH5BPH100MT0L 65AH7809
Product Name Fixed Inductors Fixed Inductors - LQH5BPH100MT0L 10UH 1.6A 127.2MOHM Inductor and Choke Inductor, Aec-Q200, 10Uh, 25Mhz, 2020 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567627 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details