FIXED IND 6.8UH 1.65A 99.6 MOHM Product overview: LQH5BPB6R8NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.65A, 99.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.65A, 99.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB6R8NT0L can be used for catalog matching and distributor lookup.
6.8µH Shielded Wirewound Inductor 1.65A 99.6mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 1.65A 99.6mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 1.65A 99.6mOhm Max Nonstandard
Manufacturer: Murata Electronics North America
Win Source Part Number: 923792-LQH5BPB6R8NT0
Series: LQH5
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 99.6mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH5BPB
Categories: Inductors
Case / Package: 2020 (5050 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQH5BPB6R8NT0L-ND, 490-9940-1, 490-9940-2, 490-9940-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH5BPB6R8NT0L | 490-9940-2-ND | 923792-LQH5BPB6R8NT0L |
| Product Name | 6.8UH 1.65A 99.6 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQH5BPB6R8NT0L |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 6.8 microH |