Manufacturer: Murata Electronics
Win Source Part Number: 808332-LQH5BPB4R7NT0
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 3A
Frequency - Self Resonant: 40MHz
DC Resistance (DCR): 69.6mOhm Max
Supplier Device Package: 2020 (5050 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.087" (2.20mm)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
Inductance Frequency - Test: 100kHz
FIXED IND 4.7UH 2A 69.6 MOHM SMD Product overview: LQH5BPB4R7NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 69.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 69.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB4R7NT0L can be used for catalog matching and distributor lookup.
4.7µH Shielded Wirewound Inductor 2A 69.6mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 2A 69.6mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 2A 69.6mOhm Max Nonstandard
FIXED IND 4.7UH 2A 69.6 MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 808332-LQH5BPB4R7NT0L | 71-LQH5BPB4R7NT0L | 490-9939-6-ND | LQH5BPB4R7NT0L |
| Product Name | Fixed Inductors - LQH5BPB4R7NT0L | SMD 4.7UH 2A 69.6 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | |
| DCR | 0.0696 ohms | 0.0696 ohms | 0.0696 ohms |