Murata Electronics Fixed Inductors LQH5BPB220MT0L

Description
22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9935-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9935-2-ND
Fixed Inductors 490-9935-2-ND
22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9935-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9935-1-ND
Fixed Inductors 490-9935-1-ND
22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9935-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9935-6-ND
Fixed Inductors 490-9935-6-ND
22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.05A 310.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH5BPB220MT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPB220MT0L
Fixed Inductors LQH5BPB220MT0L
FIXED IND 22UH 1.05A 310.8 MOHM

FIXED IND 22UH 1.05A 310.8 MOHM

Supplier's Site Datasheet
Inductor, 22Uh, Semishielded, 1.05A Rohs Compliant Murata - 76AH5495 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 1.05A Rohs Compliant Murata
76AH5495
Inductor, 22Uh, Semishielded, 1.05A Rohs Compliant Murata 76AH5495
INDUCTOR, 22UH, SEMISHIELDED, 1.05A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SEMISHIELDED, 1.05A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-9935-2-ND LQH5BPB220MT0L 76AH5495
Product Name Fixed Inductors Fixed Inductors Inductor, 22Uh, Semishielded, 1.05A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Leaded Inductors - 1730226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details