Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQH5BPB1R5NT0L

Description
Win Source Part Number: 1070792-LQH5BPB1R5NT 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH5 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.087" (2.20mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 22.8mOhm Max Supplier Device Package: 2020 (5050 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Alternative Parts (Cross-Reference): NR5040T1R5N; NRS5020T1R5NMGJ; ASPI-4030S-1R5N-T; NRS5024T1R5NMGJ; SRN4018-1R5Y; SRN5020-1R5Y; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-9934-1,LQH5BPB1R 5NT0L-ND,490-9934-6, 490-9934-2 Base Product Number: LQH5BPB Current - Saturation (Isat): 5A
Request a Quote Datasheet
Description
Win Source Part Number: 1070792-LQH5BPB1R5NT 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH5 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.087" (2.20mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 22.8mOhm Max Supplier Device Package: 2020 (5050 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Alternative Parts (Cross-Reference): NR5040T1R5N; NRS5020T1R5NMGJ; ASPI-4030S-1R5N-T; NRS5024T1R5NMGJ; SRN4018-1R5Y; SRN5020-1R5Y; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-9934-1,LQH5BPB1R 5NT0L-ND,490-9934-6, 490-9934-2 Base Product Number: LQH5BPB Current - Saturation (Isat): 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1070792-LQH5BPB1R5NT0L
Inductors, Coils, Chokes - Fixed Inductors 1070792-LQH5BPB1R5NT0L
Win Source Part Number: 1070792-LQH5BPB1R5NT 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH5 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.087" (2.20mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 22.8mOhm Max Supplier Device Package: 2020 (5050 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Alternative Parts (Cross-Reference): NR5040T1R5N; NRS5020T1R5NMGJ; ASPI-4030S-1R5N-T; NRS5024T1R5NMGJ; SRN4018-1R5Y; SRN5020-1R5Y; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-9934-1,LQH5BPB1R 5NT0L-ND,490-9934-6, 490-9934-2 Base Product Number: LQH5BPB Current - Saturation (Isat): 5A

Win Source Part Number: 1070792-LQH5BPB1R5NT0L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH5
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 22.8mOhm Max
Supplier Device Package: 2020 (5050 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Alternative Parts (Cross-Reference): NR5040T1R5N; NRS5020T1R5NMGJ; ASPI-4030S-1R5N-T; NRS5024T1R5NMGJ; SRN4018-1R5Y; SRN5020-1R5Y;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-9934-1,LQH5BPB1R5NT0L-ND,490-9934-6,490-9934-2
Base Product Number: LQH5BPB
Current - Saturation (Isat): 5A

Buy Now Datasheet
Fixed Inductors - 490-9934-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9934-6-ND
Fixed Inductors 490-9934-6-ND
1.5µH Shielded Wirewound Inductor 3A 22.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3A 22.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9934-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9934-1-ND
Fixed Inductors 490-9934-1-ND
1.5µH Shielded Wirewound Inductor 3A 22.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3A 22.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9934-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9934-2-ND
Fixed Inductors 490-9934-2-ND
1.5µH Shielded Wirewound Inductor 3A 22.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3A 22.8mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 3A 22.8 MOHM Inductor and Choke - 71-LQH5BPB1R5NT0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3A 22.8 MOHM Inductor and Choke
71-LQH5BPB1R5NT0L
SMD 1.5UH 3A 22.8 MOHM Inductor and Choke 71-LQH5BPB1R5NT0L
FIXED IND 1.5UH 3A 22.8 MOHM SMD Product overview: LQH5BPB1R5NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 22.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 22.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB1R5NT0L can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3A 22.8 MOHM SMD Product overview: LQH5BPB1R5NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 22.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 22.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB1R5NT0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070792-LQH5BPB1R5NT0L 490-9934-6-ND 71-LQH5BPB1R5NT0L
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.5UH 3A 22.8 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers