Murata Electronics Fixed Inductors LQH5BPB150MT0L

Description
15µH Shielded Wirewound Inductor 1.2A 224.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.2A 224.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9931-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9931-2-ND
Fixed Inductors 490-9931-2-ND
15µH Shielded Wirewound Inductor 1.2A 224.4mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.2A 224.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9931-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9931-6-ND
Fixed Inductors 490-9931-6-ND
15µH Shielded Wirewound Inductor 1.2A 224.4mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.2A 224.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9931-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9931-1-ND
Fixed Inductors 490-9931-1-ND
15µH Shielded Wirewound Inductor 1.2A 224.4mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.2A 224.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH5BPB150MT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPB150MT0L
Fixed Inductors LQH5BPB150MT0L
FIXED IND 15UH 1.2A 224.4MOHM SM

FIXED IND 15UH 1.2A 224.4MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-9931-2-ND LQH5BPB150MT0L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details