Murata Power Solutions Fixed Inductors LQH55DNR47M03L

Description
470nH Unshielded Wirewound Inductor 4.8A 18.2mOhm Max 2220 (5750 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 4.8A 18.2mOhm Max 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH55DNR47M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 4.8A 18.2mOhm Max 2220 (5750 Metric)

470nH Unshielded Wirewound Inductor 4.8A 18.2mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DNR47M03LCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 4.8A 18.2mOhm Max 2220 (5750 Metric)

470nH Unshielded Wirewound Inductor 4.8A 18.2mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DNR47M03LTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 4.8A 18.2mOhm Max 2220 (5750 Metric)

470nH Unshielded Wirewound Inductor 4.8A 18.2mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH55DNR47M03L
1204392-LQH55DNR47M03L
Fixed Inductors - LQH55DNR47M03L 1204392-LQH55DNR47M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204392-LQH55DNR47M0 3L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 470nH Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 200MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18.2mOhm Max Temperature Range - Operating: -40°C ~ 80°C Manufacturer Homepage: www.murata.com Manufacturer Package: 2220 (5750 Metric) Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Current Rating (Amps): 4.8A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204392-LQH55DNR47M03L
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 470nH
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 200MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 18.2mOhm Max
Temperature Range - Operating: -40°C ~ 80°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 2220 (5750 Metric)
Height - Seated (Maximum): 0.197"
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Current Rating (Amps): 4.8A
Inductance Frequency - Test: 1MHz

Buy Now
4.8A 18.2MOHM Inductor and Choke - 71-LQH55DNR47M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.8A 18.2MOHM Inductor and Choke
71-LQH55DNR47M03L
4.8A 18.2MOHM Inductor and Choke 71-LQH55DNR47M03L
FIXED IND 470NH 4.8A 18.2MOHM SM Product overview: LQH55DNR47M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8A, 18.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.8A, 18.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DNR47M03L can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.8A 18.2MOHM SM Product overview: LQH55DNR47M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8A, 18.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.8A, 18.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DNR47M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH55DNR47M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DNR47M03L
Fixed Inductors LQH55DNR47M03L
FIXED IND 470NH 4.8A 18.2MOHM SM

FIXED IND 470NH 4.8A 18.2MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH55DNR47M03LDKR-ND 1204392-LQH55DNR47M03L 71-LQH55DNR47M03L LQH55DNR47M03L
Product Name Fixed Inductors Fixed Inductors - LQH55DNR47M03L 4.8A 18.2MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers